DELL logo

DELL Inspiron 3891 Intel® Core™ i7 i7-10700 12 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8408
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL Inspiron 3891 Intel® Core™ i7 i7-10700 12 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black:

DELL Inspiron 3891, 2.9 GHz, Intel® Core™ i7, i7-10700, 12 GB, 512 GB, Windows 11 Home

Long summary description DELL Inspiron 3891 Intel® Core™ i7 i7-10700 12 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Desktop PC Black:

DELL Inspiron 3891. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor: i7-10700. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Form factor: Desktop. Product type: PC. Weight: 7.02 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.