DELL logo

DELL Vostro 3750 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27542
Info modified on:
25 Jan 2025, 22:55:13
Short summary description DELL Vostro 3750 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black, Silver:

DELL Vostro 3750, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 750 GB

Long summary description DELL Vostro 3750 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black, Silver:

DELL Vostro 3750. Processor family: Intel® Core™ i7, Processor: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.