DELL logo

DELL Precision 3680 Intel® Core™ i9 i9-14900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1792
Info modified on:
25 Mar 2025, 11:35:31
Short summary description DELL Precision 3680 Intel® Core™ i9 i9-14900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:

DELL Precision 3680, Intel® Core™ i9, i9-14900K, 32 GB, 1 TB, Windows 11 Pro, 64-bit

Long summary description DELL Precision 3680 Intel® Core™ i9 i9-14900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:

DELL Precision 3680. Processor family: Intel® Core™ i9, Processor: i9-14900K. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Form factor: Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.