DELL logo

DELL OptiPlex 7070 UFF Intel® Core™ i7 i7-8665U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64940
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 7070 UFF Intel® Core™ i7 i7-8665U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

DELL OptiPlex 7070 UFF, 1.9 GHz, Intel® Core™ i7, i7-8665U, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7070 UFF Intel® Core™ i7 i7-8665U 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

DELL OptiPlex 7070 UFF. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i7, Processor: i7-8665U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: UFF. Product type: Mini PC. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.