DELL logo

DELL Latitude 9520 2-in-1 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 38.1 cm (15") Touchscreen 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11561
Info modified on:
22 Jan 2025, 20:14:58
Short summary description DELL Latitude 9520 2-in-1 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 38.1 cm (15") Touchscreen 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

DELL Latitude 9520 2-in-1, Intel® Core™ i5, 38.1 cm (15"), 1920 x 1080 pixels, 16 GB, 256 GB, Windows 10 Pro

Long summary description DELL Latitude 9520 2-in-1 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 38.1 cm (15") Touchscreen 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

DELL Latitude 9520 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-1145G7. Display diagonal: 38.1 cm (15"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey. Weight: 1.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.