DELL logo

DELL Inspiron 3543 Intel® Pentium® 3805U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black, Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24122
Info modified on:
27 Jan 2025, 08:19:24
Short summary description DELL Inspiron 3543 Intel® Pentium® 3805U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black, Blue:

DELL Inspiron 3543, Intel® Pentium®, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3543 Intel® Pentium® 3805U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Windows 8.1 Black, Blue:

DELL Inspiron 3543. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: 3805U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.