DELL Latitude ST Tablet, 25.6 cm (10.1"), 1280 x 800 pixels, 128 GB, 2 GB, Windows 7 Professional, Black
DELL Latitude ST Tablet. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 128 GB. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 816 g. Operating system installed: Windows 7 Professional. Product colour: Black