DELL logo

DELL Precision T1700 Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 310 Windows 7 Professional SFF Workstation Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15842
Info modified on:
07 Oct 2024, 16:44:01
Short summary description DELL Precision T1700 Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 310 Windows 7 Professional SFF Workstation Black:

DELL Precision T1700, 3.2 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T1700 Intel® Core™ i5 i5-4570 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 310 Windows 7 Professional SFF Workstation Black:

DELL Precision T1700. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-4570. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® Quadro® NVS 310. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 255 W. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.