DELL logo

DELL OptiPlex 9020 SFF Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6870 Windows 7 Professional PC Black, Silver

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22236
Info modified on:
07 Oct 2024, 17:03:17
Short summary description DELL OptiPlex 9020 SFF Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6870 Windows 7 Professional PC Black, Silver:

DELL OptiPlex 9020 SFF, 3.4 GHz, Intel® Core™ i7, 8 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 9020 SFF Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6870 Windows 7 Professional PC Black, Silver:

DELL OptiPlex 9020 SFF. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon HD 6870. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 255 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.