DELL logo

DELL Latitude E5520 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15027
Info modified on:
29 Jan 2025, 18:28:58
Short summary description DELL Latitude E5520 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver:

DELL Latitude E5520, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description DELL Latitude E5520 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver:

DELL Latitude E5520. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.