DELL KB813, Full-size (100%), Wired, USB, QWERTY, Black
DELL KB813. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard: QWERTY, Recommended usage: Office. Product colour: Black