DELL logo

DELL Inspiron 3573 Intel® Celeron® N4000 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10537
Info modified on:
23 Jan 2025, 18:38:02
Short summary description DELL Inspiron 3573 Intel® Celeron® N4000 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux Black, Grey:

DELL Inspiron 3573, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3573 Intel® Celeron® N4000 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux Black, Grey:

DELL Inspiron 3573. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N4000, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Ubuntu Linux. Product colour: Black, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.