DELL logo

DELL Inspiron I7737-5560SLV laptop Intel® Core™ i5 i5-4200U 43.9 cm (17.3") Touchscreen HD+ 8 GB DDR3L-SDRAM 750 GB HDD Windows 8 English Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20531
Info modified on:
24 Jan 2025, 20:55:08
Short summary description DELL Inspiron I7737-5560SLV laptop Intel® Core™ i5 i5-4200U 43.9 cm (17.3") Touchscreen HD+ 8 GB DDR3L-SDRAM 750 GB HDD Windows 8 English Silver:

DELL Inspiron I7737-5560SLV, Intel® Core™ i5, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 750 GB

Long summary description DELL Inspiron I7737-5560SLV laptop Intel® Core™ i5 i5-4200U 43.9 cm (17.3") Touchscreen HD+ 8 GB DDR3L-SDRAM 750 GB HDD Windows 8 English Silver:

DELL Inspiron I7737-5560SLV. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.