DELL Inspiron N5110, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Windows 7 Home Premium
DELL Inspiron N5110. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Weight: 2.65 kg