DELL logo

DELL Latitude E6410 Intel® Core™ i7 i7-620M 35.8 cm (14.1") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42705
Info modified on:
25 Jan 2025, 22:28:59
Short summary description DELL Latitude E6410 Intel® Core™ i7 i7-620M 35.8 cm (14.1") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black:

DELL Latitude E6410, Intel® Core™ i7, 2.66 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E6410 Intel® Core™ i7 i7-620M 35.8 cm (14.1") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black:

DELL Latitude E6410. Processor family: Intel® Core™ i7, Processor: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® NVS 3100M. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.