DELL logo

DELL E Series E2313H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99595
Info modified on:
22 Aug 2022, 16:25:56
Short summary description DELL E Series E2313H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black:

DELL E Series E2313H, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, LCD, Black

Long summary description DELL E Series E2313H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black:

DELL E Series E2313H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Native aspect ratio: 16:9, Viewing angle, horizontal: 170°. VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.