DELL Vostro 3671, 3 GHz, Intel® Core™ i7, i7-9700, 8 GB, 1.26 TB, Windows 10 Pro
DELL Vostro 3671. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor: i7-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 290 W. Form factor: Mini Tower. Product type: PC