DELL logo

DELL N1524P Managed L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129525
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL N1524P Managed L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black:

DELL N1524P, Managed, L3, Gigabit Ethernet (10/100/1000), Power supply PoE, Rack mounting, 1U

Long summary description DELL N1524P Managed L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black:

DELL N1524P. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, USB 2.0 ports quantity: 1. Full duplex. Address table size: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power supply PoE. Rack mounting, Form factor: 1U

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.