DELL logo

DELL N1548P Managed L2/L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55043
Info modified on:
20 Dec 2024, 02:12:56
Short summary description DELL N1548P Managed L2/L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black:

DELL N1548P, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Power supply PoE, Rack mounting, 1U

Long summary description DELL N1548P Managed L2/L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black:

DELL N1548P. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. Address table size: 16000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power supply PoE. Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.