DELL 461-AAGK, 35.6 cm (14"), 16:9, Laptop, Frameless display privacy filter, Privacy
DELL 461-AAGK. Maximum screen size: 35.6 cm (14"). Aspect ratio: 16:9. Suitable for: Laptop, Type: Frameless display privacy filter. Protection features: Scratch-resistant