DELL logo

DELL UltraSharp U4919DW computer monitor 124.5 cm (49") 5120 x 1440 pixels UltraWide Dual Quad HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
490699
Info modified on:
30 Dec 2024, 17:24:07
Short summary description DELL UltraSharp U4919DW computer monitor 124.5 cm (49") 5120 x 1440 pixels UltraWide Dual Quad HD LCD Black, Silver:

DELL UltraSharp U4919DW, 124.5 cm (49"), 5120 x 1440 pixels, UltraWide Dual Quad HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U4919DW computer monitor 124.5 cm (49") 5120 x 1440 pixels UltraWide Dual Quad HD LCD Black, Silver:

DELL UltraSharp U4919DW. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: UltraWide Dual Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.