DELL logo

DELL TM7MV power adapter/inverter Indoor 130 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
321620
Info modified on:
20 Dec 2024, 07:58:09
Short summary description DELL TM7MV power adapter/inverter Indoor 130 W Black:

DELL TM7MV, Laptop, Indoor, 130 W, AC-to-DC, DELL, USB Type-C

Long summary description DELL TM7MV power adapter/inverter Indoor 130 W Black:

DELL TM7MV. Purpose: Laptop, Power supply type: Indoor, Output power: 130 W. USB connector type: USB Type-C, Country version: Europe. Product colour: Black. Cable length: 1 m. Quantity per pack: 1 pc(s), Cables included: AC

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.