DELL logo

DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 v6 E3-1220V6 3 GHz 8 GB DDR4-SDRAM 250 W Windows Server 2019 Standard

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14078
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 v6 E3-1220V6 3 GHz 8 GB DDR4-SDRAM 250 W Windows Server 2019 Standard:

DELL PowerEdge R230, 3 GHz, E3-1220V6, 8 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 v6 E3-1220V6 3 GHz 8 GB DDR4-SDRAM 250 W Windows Server 2019 Standard:

DELL PowerEdge R230. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3 GHz, Processor: E3-1220V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: Serial ATA III. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD±RW. Power supply: 250 W. Operating system installed: Windows Server 2019 Standard. Form factor: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.