DELL logo

DELL Latitude 7350 Detachable Intel Core Ultra 7 164U Hybrid (2-in-1) 33 cm (13") Touchscreen 3K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Nordic Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7187
Info modified on:
19 May 2025, 11:02:52
Short summary description DELL Latitude 7350 Detachable Intel Core Ultra 7 164U Hybrid (2-in-1) 33 cm (13") Touchscreen 3K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Nordic Black:

DELL Latitude 7350 Detachable, Intel Core Ultra 7, 33 cm (13"), 2880 x 1920 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 7350 Detachable Intel Core Ultra 7 164U Hybrid (2-in-1) 33 cm (13") Touchscreen 3K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Nordic Black:

DELL Latitude 7350 Detachable. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Core Ultra 7, Processor: 164U. Display diagonal: 33 cm (13"), HD type: 3K, Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.