DELL logo

DELL Vostro 260s Intel® Core™ i5 i5-2400 6 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450 Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12626
Info modified on:
07 Oct 2024, 17:02:51
Short summary description DELL Vostro 260s Intel® Core™ i5 i5-2400 6 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450 Windows 7 Professional PC Black:

DELL Vostro 260s, 3.1 GHz, Intel® Core™ i5, 6 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL Vostro 260s Intel® Core™ i5 i5-2400 6 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450 Windows 7 Professional PC Black:

DELL Vostro 260s. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-2400. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.