DELL Dimension XPS 630 Desktop, 2.4 GHz, Intel® Core™2 Quad, 2 GB, 320 GB, DVD±RW, Windows Vista Home Premium
DELL Dimension XPS 630 Desktop. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Quad, Processor: Q6600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive: DVD±RW. Discrete graphics card model: AMD Radeon HD 3870. Operating system installed: Windows Vista Home Premium. Power supply: 750 W. Form factor: Midi Tower. Product type: PC. Weight: 17.7 kg