DELL logo

DELL Inspiron 3781 Intel® Core™ i3 i3-7020U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40018
Info modified on:
25 Jan 2025, 22:43:59
Short summary description DELL Inspiron 3781 Intel® Core™ i3 i3-7020U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Inspiron 3781, Intel® Core™ i3, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 3781 Intel® Core™ i3 i3-7020U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Inspiron 3781. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.