DELL G5 5000, 2.9 GHz, Intel® Core™ i7, i7-10700F, 16 GB, 1 TB, Windows 10 Home
DELL G5 5000. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor: i7-10700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Form factor: Tower. Product type: PC. Product colour: Black, Grey