DELL logo

DELL Inspiron 3573 Intel® Pentium® Silver N5000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24790
Info modified on:
23 Jan 2025, 18:34:44
Short summary description DELL Inspiron 3573 Intel® Pentium® Silver N5000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Inspiron 3573, Intel® Pentium® Silver, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 3573 Intel® Pentium® Silver N5000 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Inspiron 3573. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor: N5000, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.