DELL Inspiron 3891, 3.7 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD±RW, Windows 10 Home
DELL Inspiron 3891. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor: i3-10105. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 260 W. Form factor: Desktop. Product type: PC