DELL logo

DELL OptiPlex 5040 Intel® Core™ i7 i7-6700 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 SFF PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35484
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 5040 Intel® Core™ i7 i7-6700 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 SFF PC Black:

DELL OptiPlex 5040, 3.4 GHz, Intel® Core™ i7, 8 GB, 500 GB, DVD Super Multi, Windows 8.1

Long summary description DELL OptiPlex 5040 Intel® Core™ i7 i7-6700 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 SFF PC Black:

DELL OptiPlex 5040. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.