DELL OptiPlex 3020, 3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 7 Professional
DELL OptiPlex 3020. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor: G3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 255 W. Form factor: SFF. Product type: PC