DELL logo

DELL Chromebook 7310 Intel® Core™ i5 i5-5300U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 32 GB SSD ChromeOS US English Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12732
Info modified on:
29 Jan 2025, 18:25:53
Short summary description DELL Chromebook 7310 Intel® Core™ i5 i5-5300U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 32 GB SSD ChromeOS US English Grey:

DELL Chromebook 7310, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 32 GB

Long summary description DELL Chromebook 7310 Intel® Core™ i5 i5-5300U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 32 GB SSD ChromeOS US English Grey:

DELL Chromebook 7310. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: ChromeOS. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.