DELL Latitude 7450 Ultralight, Intel Core Ultra 7, 35.6 cm (14"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Pro
DELL Latitude 7450 Ultralight. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor: 165U. Display diagonal: 35.6 cm (14"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Blue