DELL OptiPlex XE3, 3 GHz, Intel® Core™ i5, i5-8500, 4 GB, 500 GB, Windows 10 Home
DELL OptiPlex XE3. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-8500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Form factor: Micro Tower. Product type: PC. Product colour: Black