DELL logo

DELL A9210946 memory module 4 GB 1 x 4 GB DDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
255549
Info modified on:
14 Mar 2024, 18:39:39
Short summary description DELL A9210946 memory module 4 GB 1 x 4 GB DDR4:

DELL A9210946, 4 GB, 1 x 4 GB, DDR4, 2400 MHz, 260-pin SO-DIMM, Green

Long summary description DELL A9210946 memory module 4 GB 1 x 4 GB DDR4:

DELL A9210946. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM, Product colour: Green

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.