DELL logo

DELL Professional P1913 LED display 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71579
Info modified on:
30 Dec 2024, 17:23:51
Short summary description DELL Professional P1913 LED display 48.3 cm (19") 1440 x 900 pixels Black:

DELL Professional P1913, 48.3 cm (19"), 1440 x 900 pixels, LED, LED, 5 ms, Black

Long summary description DELL Professional P1913 LED display 48.3 cm (19") 1440 x 900 pixels Black:

DELL Professional P1913. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.