DELL logo

DELL OptiPlex 7071 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56154
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 7071 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 7071, 3.6 GHz, Intel® Core™ i9, i9-9900K, 16 GB, 1.51 TB, Windows 10 Pro

Long summary description DELL OptiPlex 7071 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 7071. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor: i9-9900K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce GTX 1660. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 460 W. Form factor: Mini Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.