DELL OptiPlex 7020, 3.3 GHz, Intel® Core™ i5, 8 GB, 128 GB, DVD±RW, Windows 7 Professional
DELL OptiPlex 7020. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 290 W. Form factor: Mini Tower. Product type: PC