DELL Pro 16 Plus PB16250, Intel Core Ultra 5, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro
DELL Pro 16 Plus PB16250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor: 236V. Display diagonal: 40.6 cm (16"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics 130V. Operating system installed: Windows 11 Pro. Product colour: Silver. Weight: 1.84 kg