DELL OptiPlex 5250, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 500 GB, Windows 10 Pro
DELL OptiPlex 5250. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black