DELL KB212-PL, Full-size (100%), Wired, USB, QWERTY, Grey
DELL KB212-PL. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard: QWERTY, Recommended usage: Universal. Product colour: Grey