DELL Inspiron 570, 3 GHz, Intel® Pentium® 4, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium
DELL Inspiron 570. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor: 630. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive: DVD-RW. Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Form factor: Mini Tower. Product type: PC. Product colour: Black