DELL WM123, Ambidextrous, Optical, RF Wireless, Black
DELL WM123. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Buttons type: Pressed buttons, Control panel: 5, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Black