DELL Precision T5600, 2 GHz, Intel® Xeon® E5 Family, E5-2620, 16 GB, DVD+/-RW, Windows 7 Professional
DELL Precision T5600. Processor frequency: 2 GHz, Processor family: Intel® Xeon® E5 Family, Processor: E5-2620. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated, Optical drive: DVD+/-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 820 W. Form factor: Midi Tower. Product type: Workstation. Weight: 14 kg. Product colour: Black