DELL logo

DELL Latitude E5530 Intel® Core™ i5 i5-3320M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38686
Info modified on:
29 Jan 2025, 18:58:18
Short summary description DELL Latitude E5530 Intel® Core™ i5 i5-3320M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

DELL Latitude E5530, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 4 GB, 320 GB, Windows 7 Professional

Long summary description DELL Latitude E5530 Intel® Core™ i5 i5-3320M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

DELL Latitude E5530. Processor family: Intel® Core™ i5, Processor: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Weight: 2.38 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.