DELL logo

DELL Inspiron 5458 Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") 4 GB DDR3L-RS-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22116
Info modified on:
27 Jan 2025, 08:21:17
Short summary description DELL Inspiron 5458 Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") 4 GB DDR3L-RS-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black, White:

DELL Inspiron 5458, Intel® Core™ i7, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 5458 Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") 4 GB DDR3L-RS-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Linux Linpus Black, White:

DELL Inspiron 5458. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Linux Linpus. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.