DELL logo

DELL Latitude E5450 Intel® Core™ i5 i5-5300U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61986
Info modified on:
25 Jan 2025, 22:18:31
Short summary description DELL Latitude E5450 Intel® Core™ i5 i5-5300U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:

DELL Latitude E5450, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description DELL Latitude E5450 Intel® Core™ i5 i5-5300U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:

DELL Latitude E5450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.