DELL logo

DELL Vostro 3800 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Linux Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30652
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Vostro 3800 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Linux Tower PC Black:

DELL Vostro 3800, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi DL, Linux

Long summary description DELL Vostro 3800 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Linux Tower PC Black:

DELL Vostro 3800. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Linux. Power supply: 250 W. Form factor: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.