DELL logo

DELL NVIDIA Ampere A100 80 GB High Bandwidth Memory 2 (HBM2)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23815
Info modified on:
20 Dec 2024, 08:37:09
Short summary description DELL NVIDIA Ampere A100 80 GB High Bandwidth Memory 2 (HBM2):

DELL NVIDIA Ampere A100, A100, 80 GB, High Bandwidth Memory 2 (HBM2), PCI Express 4.0

Long summary description DELL NVIDIA Ampere A100 80 GB High Bandwidth Memory 2 (HBM2):

DELL NVIDIA Ampere A100. Graphics processor family: NVIDIA, Graphics processor: A100. Discrete graphics card memory: 80 GB, Graphics card memory type: High Bandwidth Memory 2 (HBM2). Interface type: PCI Express 4.0. Cooling type: Passive

The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.